ROHM Semiconductor USA, LLC Voltage Regulators - DC DC Switching Regulators BD90610UEFJ-CE2

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 846-BD90610UEFJ-CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD90610UEFJ-CE2DKR-ND
Voltage Regulators - DC DC Switching Regulators 846-BD90610UEFJ-CE2DKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 846-BD90610UEFJ-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD90610UEFJ-CE2CT-ND
Voltage Regulators - DC DC Switching Regulators 846-BD90610UEFJ-CE2CT-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 846-BD90610UEFJ-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD90610UEFJ-CE2TR-ND
Voltage Regulators - DC DC Switching Regulators 846-BD90610UEFJ-CE2TR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - BD90610UEFJ-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BD90610UEFJ-CE2
PMIC - Voltage Regulators - DC DC Switching Regulators BD90610UEFJ-CE2
INPUT VOLTAGE 3.5V TO 36V OUTPUT

INPUT VOLTAGE 3.5V TO 36V OUTPUT

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - BD90610UEFJ-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BD90610UEFJ-CE2
Voltage Regulators - DC DC Switching Regulators BD90610UEFJ-CE2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.25A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BD90610UEFJ-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BD90610UEFJ-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BD90610UEFJ-CE2
IC REG BUCK ADJ 1.25A 8HTSOP

IC REG BUCK ADJ 1.25A 8HTSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 846-BD90610UEFJ-CE2DKR-ND BD90610UEFJ-CE2 BD90610UEFJ-CE2 BD90610UEFJ-CE2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Output Voltage 0.8000 to 36 volts 0.8000 to 36 volts 0.8000 volts
IOUT 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data