LAPIS Semiconductor 30MA Voltage Regulator IC BD9740KN-E2

Description
IC REG MULT CONFIG 30MA 48UQFN Product overview: BD9740KN-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD9740KN-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG MULT CONFIG 30MA 48UQFN Product overview: BD9740KN-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD9740KN-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30MA Voltage Regulator IC
739-BD9740KN-E2
30MA Voltage Regulator IC 739-BD9740KN-E2
IC REG MULT CONFIG 30MA 48UQFN Product overview: BD9740KN-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD9740KN-E2 can be used for catalog matching and distributor lookup.

IC REG MULT CONFIG 30MA 48UQFN Product overview: BD9740KN-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD9740KN-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9740KN-E2 - 049494-BD9740KN-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9740KN-E2
049494-BD9740KN-E2
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9740KN-E2 049494-BD9740KN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049494-BD9740KN-E2 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck, Boost, Buck-Boost Frequency - Switching: 100kHz to 1.2MHz Number of Outputs: 7 Synchronous Rectifier: Yes Output Current: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 48-UQFN Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 10V Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049494-BD9740KN-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 100kHz to 1.2MHz
Number of Outputs: 7
Synchronous Rectifier: Yes
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-UQFN
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 10V
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BD9740KN-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BD9740KN-E2-ND
Voltage Regulators - DC DC Switching Regulators BD9740KN-E2-ND
IC REG BUCK BST 30MA 7OUT 48UQFN

IC REG BUCK BST 30MA 7OUT 48UQFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD9740KN-E2
Switching Voltage Regulators BD9740KN-E2
Switching Voltage Regulators CONV DCDC SNGL 1.5V-10V 64PIN

Switching Voltage Regulators CONV DCDC SNGL 1.5V-10V 64PIN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BD9740KN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BD9740KN-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BD9740KN-E2
IC REG MULT CONFIG 30MA 48UQFN

IC REG MULT CONFIG 30MA 48UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-BD9740KN-E2 049494-BD9740KN-E2 BD9740KN-E2-ND BD9740KN-E2 BD9740KN-E2
Product Name 30MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9740KN-E2 Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tape & Reel (TR) Other; 48-UQFN Other; 48-VFQFN
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
VIN 10 volts 10 volts 1.5 to 10 volts
fsw 100 to 1200 kHz 100 to 1200 kHz 100 to 1200 kHz 100 to 1200 kHz
Unlock Full Specs
to access all available technical data