150mA, Adjustable Output LDO Regulators
150mA, Adjustable Output LDO Regulators
150mA, Adjustable Output LDO Regulators
IC REG LINEAR 5V 150MA 5-SSOP
IC REG LINEAR 5V 150MA 5-SSOP
IC REG LINEAR 5V 150MA 5-SSOP
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2557690 | 846-BD900N1G-CTRDKR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Operating Temperature | 105 C (221 F) | -40 to 125 C (-40 to 257 F) |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SC-74A, SOT-753 |