The BD90660HFP-C BDD9060F-C are high-accuuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a wide input voltage range (5V to 35V) and a high frequency accuracy of ±5% (f=200kHz to 500kHz). Furthermore, an external synchronization input pin enables synchronous operation with external clock. The output capacitor corresponds to the ceramic capacitor.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9060HFP-C |
| Product Name | Input Voltage 5V to 35V Output Switch Current 2A 1ch Step-Down DC/DC Converter |
| Configuration / Function | Buck |
| Package Type | Other; HRP7 |
| Output Voltage | 0.8000 to 35 volts |