BD9757MWV-E2 is an 8-channel switching regulator designed for digital still cameras, featuring a built-in FET. It operates from a minimum input voltage of 1.5V and supports a maximum of 5.5V. The device includes two voltage boost channels, four step-down channels, one inversion channel, and one channel dedicated to white LED control, which can be adjusted based on signals from a microcomputer. The regulator operates at frequencies of 1.2MHz for channels 1 to 5 and 600kHz for channels 6 to 8, ensuring efficient power management. The BD9757MWV-E2 is housed in a compact UQFN044V6060 package, measuring 6mm x 6mm with a 0.4mm pitch, and includes features such as built-in phase compensation, soft start functions, and overload protection. It can deliver a maximum output current of ±2.5A for certain channels and operates within a temperature range of -25°C to +85°C. This product is suitable for applications requiring multiple voltage outputs and precise control, making it a viable option for engineers working on digital camera projects.
IC REG DGTL CAM 8OUT 44UQFN Product overview: BD9757MWV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD9757MWV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011523-BD9757MWV-E2
Packaging: Reel - TR
Applications: Converter, Digital Camera
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 5.5 V
Number of Outputs: 8
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 44-UQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG DGTL CAM 8OUT 44UQFN
Switching Voltage Regulators Regulators ICs for Digital Cameras and Camcorders Switching Regulator IC with Built-in FET (5V) in a UQFN040V6060
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-BD9757MWV-E2 | 011523-BD9757MWV-E2 | BD9757MWV-E2 | BD9757MWV-E2 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - BD9757MWV-E2 | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 44-UQFN (6x6) |