The BD9107FVM-TR is a synchronous buck converter designed for high efficiency in step-down voltage regulation. It operates within an input voltage range of 4.0V to 5.5V and can provide an adjustable output voltage from 1.0V to 1.8V, with a maximum output current of 1.2A. The device features a fast transient response due to its current mode control system, ensuring stable performance during sudden load changes. Additional features include a soft-start function, thermal shutdown, short-circuit protection with a time delay, and a shutdown function. The BD9107FVM-TR is packaged in an 8-MSOP format, making it suitable for applications requiring compact solutions, such as power supplies for DSPs, microcontrollers, and ASICs. Its operating temperature range is from -25°C to +85°C, which allows for versatility in various environments.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011496-BD9107FVM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 1.8V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
IC REG BUCK ADJ 1.2A 8MSOP
IC REG BUCK ADJ 1.2A 8MSOP
IC REG BUCK ADJ 1.2A 8MSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 011496-BD9107FVM-TR | BD9107FVM-TR | BD9107FVM-TR | BD9107FVM-TR | BD9107FVM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9107FVM-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-MSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | Other; 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) | |
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification |