Manufacturer: Rohm Semiconductor
Win Source Part Number: 049491-BD9718G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 900kHz
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SMP5C2
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): -5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Negative Fixed -5V 1 Output SOT-23-5 Thin, TSOT-23-5
Switching Voltage Regulators IC REG STPDWN SWITCH FIX NEG -5V 5SMP
IC REG BUCK -5V SMP5C2
IC REG BUCK -5V SMP5C2
Buck Switching Regulator IC Negative Fixed -5V 1 Output SOT-23-5 Thin, TSOT-23-5
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 049491-BD9718G-TR | BD9718G-TR-ND | BD9718G-TR | BD9718G-TR | BD9718G-TR | BD9718G-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9718G-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SMP5C2 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Last Shipments | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs |