Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-VQFPC (7x7)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864078-BD9011KV-E2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 48-VQFPC (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Supply Voltage: 3.9V ~ 30V
Part Status: Not For New Designs
Family Name: BD901*
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFPC (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9011KV-E2DKR, BD9011KV-E2TR, BD9011KV-ZAE2, BD9011KV-E2CT, BD9011KVE2
IC REG CTRLR BUCK 48VQFP
Switching Controllers Step Down; 2 Outputs
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-VQFPC (7x7)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9011KV-E2TR-ND | 864078-BD9011KV-E2 | BD9011KV-E2 | BD9011KV-E2 | BD9011KV-E2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9011KV-E2 | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 48-LQFP | QFP; Other; 48-VQFPC (7x7) | Other; 48-LQFP | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Soft Start | |||
| fsw | 300 kHz | 300 kHz | 300 kHz |