ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized BD9596BMWV-ME2

Description
Win Source Part Number: 1357124-BD9596BMWV-M E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 95°C Fake Threat In the Open Market: 38 pct. Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 88-VFQFN Exposed Pad Supplier Device Package: UQFN88MV0100 Mounting Type: Surface Mount Applications: General Purpose REACH Status: REACH Unaffected Voltage - Supply: 3.5V ~ 5.5V Current - Supply: 22mA
Request a Quote Datasheet
Description
Win Source Part Number: 1357124-BD9596BMWV-M E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 95°C Fake Threat In the Open Market: 38 pct. Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 88-VFQFN Exposed Pad Supplier Device Package: UQFN88MV0100 Mounting Type: Surface Mount Applications: General Purpose REACH Status: REACH Unaffected Voltage - Supply: 3.5V ~ 5.5V Current - Supply: 22mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1357124-BD9596BMWV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1357124-BD9596BMWV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1357124-BD9596BMWV-ME2
Win Source Part Number: 1357124-BD9596BMWV-M E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 95°C Fake Threat In the Open Market: 38 pct. Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 88-VFQFN Exposed Pad Supplier Device Package: UQFN88MV0100 Mounting Type: Surface Mount Applications: General Purpose REACH Status: REACH Unaffected Voltage - Supply: 3.5V ~ 5.5V Current - Supply: 22mA

Win Source Part Number: 1357124-BD9596BMWV-ME2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 95°C
Fake Threat In the Open Market: 38 pct.
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 88-VFQFN Exposed Pad
Supplier Device Package: UQFN88MV0100
Mounting Type: Surface Mount
Applications: General Purpose
REACH Status: REACH Unaffected
Voltage - Supply: 3.5V ~ 5.5V
Current - Supply: 22mA

Buy Now Datasheet
Power Management IC - 761-BD9596BMWV-ME2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
761-BD9596BMWV-ME2
Power Management IC 761-BD9596BMWV-ME2
PMIC, INTEL CHIP Product overview: BD9596BMWV-ME2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9596BMWV-ME2 can be used for catalog matching and distributor lookup.

PMIC, INTEL CHIP Product overview: BD9596BMWV-ME2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9596BMWV-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - BD9596BMWV-ME2 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
BD9596BMWV-ME2
Power Management - Specialized BD9596BMWV-ME2
PMIC, INTEL CHIP

PMIC, INTEL CHIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1357124-BD9596BMWV-ME2 761-BD9596BMWV-ME2 BD9596BMWV-ME2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management IC Power Management - Specialized
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 88-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - CAV6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers