Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 20-VFQFN Exposed Pad
Manufacturer: Rohm Semiconductor
Win Source Part Number: 800856-BD9140MUV-E2
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: VQFN020V4040
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 13.2V
Maximum Output Voltage: 6V
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: BD914*
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 20-VFQFN Exposed Pad
IC REG BUCK ADJ 2A 20VQFN
Switching Voltage Regulators HIGH-EFF SPEPDWN REG
IC REG BUCK ADJ 2A 20VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9140MUV-E2-ND | 800856-BD9140MUV-E2 | BD9140MUV-E2 | BD9140MUV-E2 | BD9140MUV-E2 | BD9140MUV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9140MUV-E2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.5 to 6 volts | 6 volts | 2.5 to 6 volts | 2.5 volts |