ROHM's high efficiency step-down switching regulator BD8967FVM / 8961NV is a power supply designed to produce a low voltage including 3.3 volts from 5 volts power supply line. Offers high efficiency with synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD8961NV |
| Product Name | 4.5-5.5V 2A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; SON008V5060 |
| Output Voltage | 3.3 volts |
| IOUT | 2 amps |