ROHM Semiconductor USA, LLC 4.75-18V 2A 1ch Buck converter BD9325FJ

Description
The BD9325FJ is step-down regulators that integrate a low resistance high side N-channel MOSFET.It achieves 2A continuous output current over a wide input supply range.Current mode operation provides fast transient response and easy phase compensation.
Request a Quote Datasheet
Description
The BD9325FJ is step-down regulators that integrate a low resistance high side N-channel MOSFET.It achieves 2A continuous output current over a wide input supply range.Current mode operation provides fast transient response and easy phase compensation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.75-18V 2A 1ch Buck converter - BD9325FJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4.75-18V 2A 1ch Buck converter
BD9325FJ
4.75-18V 2A 1ch Buck converter BD9325FJ
The BD9325FJ is step-down regulators that integrate a low resistance high side N-channel MOSFET.It achieves 2A continuous output current over a wide input supply range.Current mode operation provides fast transient response and easy phase compensation.

The BD9325FJ is step-down regulators that integrate a low resistance high side N-channel MOSFET.It achieves 2A continuous output current over a wide input supply range.Current mode operation provides fast transient response and easy phase compensation.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 846-BD9325FJTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD9325FJTR-ND
Voltage Regulators - DC DC Switching Regulators 846-BD9325FJTR-ND
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number BD9325FJ 846-BD9325FJTR-ND
Product Name 4.75-18V 2A 1ch Buck converter Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Package Type Other; SOP-J8
Output Voltage 0.9000 to 14.4 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS51362 22-V Input, 10-A Integrated FET Converter with Ultra-Low Quiescent (ULQT) - FX026 - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; VQFN-CLIP
View Details
6 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details