PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 150kHz ~ 500kHz VQFN032V5050
IC REG QD BUCK/LNR VQFN032V5050
IC REG QD BUCK/LNR VQFN032V5050
IC REG QD BUCK/LNR VQFN032V5050
IC REG QD BUCK/LNR VQFN032V5050
Switching Voltage Regulators PwrCntrl IC 5.5-28V Dual DC/DC Cntlr
IC REG QD BUCK/LNR VQFN032V5050
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 150kHz ~ 500kHz VQFN032V5050
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD95602MUV-LBE2TR-ND | BD95602MUV-LBE2 | BD95602MUV-LBE2 | BD95602MUV-LBE2 | BD95602MUV-LBE2 | BD95602MUV-LBE2 |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Output Voltage | 1 to 5.5 volts | |||||
| IOUT | 0.0500 amps | |||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |