Manufacturer: Rohm Semiconductor
Win Source Part Number: 117148-BD9327EFJ-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 380kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 16.2V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): AOZ1094AIL; TLE8366EVXT; IFX91041EJV;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 4A 8TSOP
IC REG BUCK ADJUSTABLE 4A 8TSOP
Switching Voltage Regulators CONV DCDC SNGL STPDN 4.75V-18V
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 117148-BD9327EFJ-E2 | BD9327EFJ-E2 | BD9327EFJ-E2 | BD9327EFJ-E2 | BD9327EFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9327EFJ-E2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-TSOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |