Win Source Part Number: 985394-BD9151MUV-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD9151MUV-E2TR,846-B
Base Product Number: BD9151
Switching Regulator IC Output
IC REG BUCK 1.2V/1.8V DL 20VQFN
IC REG BCK 1.2V/1.8V 1.5A 16VQFN
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 1.5A 20-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 985394-BD9151MUV-E2 | 846-BD9151MUV-E2TR-ND | BD9151MUV-E2 | BD9151MUV-E2 | BD9151MUV-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 1.8 volts | 1.2 to ? volts |