The BD9035AEFV-C is a buck-boost switching controller with a high withstand voltage and a wide input range (VIN=3.8~30V) capable of generating buck-boost output with one inductor. The IC has a ±7% high accuracy switching frequency for the entire operating temperature range (Ta=-40℃~+125℃). Because of the automatically controlled buck-boost system the BD9035AEFV-C also has a higher efficiency compared to regular switching regulators employing Sepic or H-bridge systems.
The BD9035AEFV-C is a buck-boost switching controller with a high withstand voltage and a wide input range (VIN=3.8~30V) capable of generating buck-boost output with one inductor. The IC has a ±7% high accuracy switching frequency for the entire operating temperature range (Ta=-40°C~+125°C). Because of the automatically controlled buck-boost system the BD9035AEFV-C also has a higher efficiency compared to regular switching regulators employing Sepic or H-bridge systems.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9035AEFV-C | BD9035AEFV-C |
| Product Name | Automatically Controlled Buck-Boost Switching Regulator | Automatically Controlled Buck-Boost Switching Regulator |
| Package Type | Other; HTSSOP-B24 | Other; HTSSOP-B24 |
| Output Voltage | 0.8000 to 24 volts | 3.3 to 3.7 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |