ROHM Semiconductor USA, LLC 3A HTSSOP Power Management IC BD8622

Description
IC PWR SUPP 3A W/FET HTSSOP-B20 Product overview: BD8622 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8622 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PWR SUPP 3A W/FET HTSSOP-B20 Product overview: BD8622 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8622 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A HTSSOP Power Management IC
750-BD8622
3A HTSSOP Power Management IC 750-BD8622
IC PWR SUPP 3A W/FET HTSSOP-B20 Product overview: BD8622 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8622 can be used for catalog matching and distributor lookup.

IC PWR SUPP 3A W/FET HTSSOP-B20 Product overview: BD8622 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8622 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8622 - 039624-BD8622 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8622
039624-BD8622
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8622 039624-BD8622
Manufacturer: Rohm Semiconductor Win Source Part Number: 039624-BD8622 Packaging: Reel - TR Applications: Converter, Flat Screen TV Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 20-HTSSOP-B Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039624-BD8622
Packaging: Reel - TR
Applications: Converter, Flat Screen TV
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 20-HTSSOP-B
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-BD8622 039624-BD8622
Product Name 3A HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - BD8622
Package Type Other; Reel - TR SSOP; Other; 20-HTSSOP-B
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060189 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Motor Drivers, Controllers - A5947GETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Gate Drivers - AUIR3241STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details