ROHM's high efficiency step-down switching regulator BD9137MUV / BD91361MUV are a power supply designed to produce a low voltage including 0.8 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD91361MUV |
| Product Name | 2.7-5.5V 4A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; VQFN020V4040 |
| Output Voltage | 0.8000 to 3.3 volts |
| IOUT | 4 amps |