BD95500MUV is a synchronous buck converter designed for efficient voltage regulation with a current capability of up to 6A. It operates over a wide input voltage range of 3V to 20V and can output adjustable voltages from 0.7V to 5.0V. The device incorporates built-in NMOS power transistors and utilizes Simple Light Load Mode (SLLM,Ñ¢) technology, enhancing efficiency during light load conditions. The proprietary H¬=Reg,Ñ¢ control method ensures fast transient response to load changes. Key protection features include soft-start, adjustable over-current protection, short circuit protection with timer latch, over voltage protection, and a power good function. The BD95500MUV also allows for adjustable switching frequencies between 200kHz and 600kHz, making it suitable for various applications such as mobile PCs, desktop PCs, and LCD TVs. The product is packaged in a compact VQFN040V6060 format, measuring 6.00mm x 6.00mm x 1.00mm, and operates within a temperature range of -10°C to +100°C.
Switching Regulator IC Output
Switching Regulator IC Output
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913276-BD95500MUV-E2
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: BD95500
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD95500MUV-E2TR,
IC REG BUCK ADJ 6A VQFN040-V6060
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 40-VFQFN Exposed Pad
IC REG BUCK ADJ 6A VQFN040-V6060
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD95500MUV-E2CT-ND | 913276-BD95500MUV-E2 | BD95500MUV-E2 | BD95500MUV-E2 | BD95500MUV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD95500MUV-E2 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; Reel - TR | Other; 40-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5 volts | 0.7000 to 5 volts | 0.7000 volts |