Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152902-BD8963EFJ-E2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A 8HTSOP-J
Switching Voltage Regulators LONOISE HI EFF SWTCH REG MOSFET
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3A 8HTSOP-J
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1152902-BD8963EFJ-E2 | BD8963EFJ-E2 | BD8963EFJ-E2 | BD8963EFJ-E2 | BD8963EFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8963EFJ-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | 1 volts | 1 to 2.5 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |