"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.173"", 4.40mm Width)"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864081-BD9060F-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.173", 4.40mm Width)
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD9060
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9060F-CE2DKR, BD9060F-CE2CT, BD9060F-CE2TR
IC REG BUCK ADJUSTABLE 2A 8SOP
IC REG BUCK ADJUSTABLE 2A 8SOP
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.173", 4.40mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9060F-CE2CT-ND | 864081-BD9060F-CE2 | BD9060F-CE2 | BD9060F-CE2 | BD9060F-CE2 | BD9060F-CE2 | BD9060F-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9060F-CE2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; 8-SOP | SOIC | SOIC; Other; 8-SOIC (0.173", 4.40mm Width) | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | ||
| Output Voltage | 0.8000 to 35 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 35 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |