Manufacturer: Rohm Semiconductor
Win Source Part Number: 049477-BD8622EFV-E2
Packaging: Reel - TR
Applications: Converter, Flat Screen TV
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 20-HTSSOP-B
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG CONV TV 1OUT HTSSOP-B20 Product overview: BD8622EFV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8622EFV-E2 can be used for catalog matching and distributor lookup.
Switching Voltage Regulators POWER SUPPLY IC
IC REG CONV TV 1OUT HTSSOP-B20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 049477-BD8622EFV-E2 | 750-BD8622EFV-E2 | BD8622EFV-E2 | BD8622EFV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - BD8622EFV-E2 | HTSSOP Power Management IC | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; 20-HTSSOP-B | Other; Tape & Reel (TR) |