ROHM Semiconductor GmbH Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator BD90620HFP-C

Description
BD90620HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.
Datasheet
Description
BD90620HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator - BD90620HFP-C - ROHM Semiconductor GmbH
Willich, Germany
Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator
BD90620HFP-C
Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator BD90620HFP-C
BD90620HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.

BD90620HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.

Supplier's Site Datasheet
Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator - BD90620HFP-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator
BD90620HFP-C
Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator BD90620HFP-C
BD90620HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.

BD90620HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number BD90620HFP-C BD90620HFP-C
Product Name Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator
Package Type Other; HRP7 Other; HRP7
Output Voltage 0.8000 to 36 volts 0.8000 to 36 volts
IOUT 2.5 amps 2.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data