"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 24-VSSOP (0.220"", 5.60mm Width) Exposed Pad"
IC REG BUCK 5V 3A 24HTSSOP-B
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Switching Voltage Regulators POWER SUPPLY IC
IC REG BUCK 5V 3A 24HTSSOP-B
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8628EFV-E2-ND | BD8628EFV-E2 | BD8628EFV-E2 | BD8628EFV-E2 | BD8628EFV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | SSOP; Other; 24-VSSOP (0.220\", 5.60mm Width) Exposed Pad | SSOP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |