ROHM Semiconductor USA, LLC Power Management IC BD9862MUV-E2

Description
IC PMIC PS TFT-LCD 24VQFN Product overview: BD9862MUV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9862MUV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PMIC PS TFT-LCD 24VQFN Product overview: BD9862MUV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9862MUV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
761-BD9862MUV-E2
Power Management IC 761-BD9862MUV-E2
IC PMIC PS TFT-LCD 24VQFN Product overview: BD9862MUV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9862MUV-E2 can be used for catalog matching and distributor lookup.

IC PMIC PS TFT-LCD 24VQFN Product overview: BD9862MUV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9862MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1320733-BD9862MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1320733-BD9862MUV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1320733-BD9862MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320733-BD9862MUV-E2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Reel - TR Applications: LCD Display Standard Package: 2,500 Mounting: Surface Mount Voltage - Supply: 1.8V ~ 4.5V Supplier Device Package: VQFN024V4040 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD9862MUVE2,BD9862MU V-E2TR,BD9862MUV-E2C T,BD9862MUV-E2DKR,84 6-BD9862MUV-E2TR Base Product Number: BD9862 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320733-BD9862MUV-E2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Packaging: Reel - TR
Applications: LCD Display
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Supply: 1.8V ~ 4.5V
Supplier Device Package: VQFN024V4040
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9862MUVE2,BD9862MUV-E2TR,BD9862MUV-E2CT,BD9862MUV-E2DKR,846-BD9862MUV-E2TR
Base Product Number: BD9862
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Power Management - Specialized - 846-BD9862MUV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
846-BD9862MUV-E2TR-ND
Power Management - Specialized 846-BD9862MUV-E2TR-ND
LCD Display PMIC VQFN024V4040

LCD Display PMIC VQFN024V4040

Buy Now Datasheet
Power Management - Specialized - BD9862MUV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
BD9862MUV-E2TR-ND
Power Management - Specialized BD9862MUV-E2TR-ND
LCD Display PMIC VQFN024V4040

LCD Display PMIC VQFN024V4040

Buy Now Datasheet
Power Management - Specialized - BD9862MUV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
BD9862MUV-E2CT-ND
Power Management - Specialized BD9862MUV-E2CT-ND
LCD Display PMIC VQFN024V4040

LCD Display PMIC VQFN024V4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 761-BD9862MUV-E2 1320733-BD9862MUV-E2 846-BD9862MUV-E2TR-ND
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel (TR) Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

384kHz QFN Voltage Regulator IC - 750-A8293SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; QFN
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Automotive 2.7V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3221IGV-2.7-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers