Manufacturer: Rohm Semiconductor
Win Source Part Number: 805957-BD90541MUV-CE
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: VQFN20SV4040
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5V
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 20-VFQFN Exposed Pad
IC REG BUCK ADJ 4A VQFN20SV4040
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 20-VFQFN Exposed Pad
Switching Voltage Regulators Sync Step-Dwn Cnvrtr 2.6-5.5V; 0.3-2.4MHz
IC REG BUCK ADJ 4A VQFN20SV4040
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805957-BD90541MUV-CE2 | BD90541MUV-CE2TR-ND | BD90541MUV-CE2 | BD90541MUV-CE2 | BD90541MUV-CE2 | BD90541MUV-CE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90541MUV-CE2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 0.6000 to 5 volts | 0.6000 to 5 volts | 0.6000 volts |