IC REG BUCK ADJ 3A 20HTSSOP-B
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Switching Voltage Regulators CONV DCDC STPDWN SNGL 3V-5V 20PIN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8641EFV-E2 | BD8641EFV-E2 | BD8641EFV-E2 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 3 amps | 3 amps | |
| fsw | 250 to 2300 kHz | 250 to 2300 kHz | |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 20-VSSOP (0.173\", 4.40mm Width) Exposed Pad |