BD9702T-V5 is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA (Typ.) and standby current is 0µA (Typ.).
ROHM BD9702T-V5 Buck Converter
ROHM BD9702T-V5 Buck Converter
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011521-BD9702T-V5
Packaging: Reel - TR
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 110kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO220FP-5(V5)
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 32V
Minimum Input Voltage: 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators Conv DC-DC Single Step Down 4V to 35V 5-Pin (5+Tab) TO-220FP
IC REG BUCK ADJ 3A TO220FP-5
IC REG BUCK ADJ 3A TO220FP-5
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A TO-220-5 Full Pack, Formed Leads
| ROHM Semiconductor USA, LLC | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9702T-V5 | 1715363 | 1715479 | 011521-BD9702T-V5 | BD9702T-V5 | BD9702T-V5 | BD9702T-V5 | BD9702T-V5 |
| Product Name | 8V to 35V , 3.0A 1ch Buck Converter with Integrated FET | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9702T-V5 | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-220; Other; TO220FP-5(V5) | TO-220; Other; TO-220FP | Other; To- 220fp | Other; TO220FP-5(V5) | TO-220 | TO-220; Other; TO-220-5 Full Pack, Formed Leads | ||
| Output Voltage | 1 to 32 volts | 1 volts | 1 volts | 1 to 32 volts | ||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |||
| VIN | 8 to 35 volts | 35 volts | 8 to 35 volts | |||||
| fsw | 0.1100 kHz | 110 kHz | 110 kHz | 110 kHz | 110 kHz |