ROHM's high efficiency switching regulator, BD91364BMUU, is a step-down converter designed to produce a low voltage output of 0.8V to 3.3V from a 2.9V to 5.5V power supply line. It offers high efficiency in all load ranges by automatic PFM/PWM adjustment. It employs an On-time control system to provide faster transient response to sudden change in load.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD91364BMUU |
| Product Name | 2.9V to 5.5V Input, 5A Integrated MOSFET Single Synchronous Buck DC/DC Converter |
| Package Type | Other; VQFN20U4040M |
| Output Voltage | 0.8000 to 4.4 volts |
| IOUT | 5 amps |