BD90620EFJ-C is a step-down switching regulator designed for a wide input voltage range of 3.5 V to 36 V, with an absolute maximum rating of 42 V. It can deliver an output current of up to 2.5 A and features an integrated P-channel power MOSFET. The device operates within a temperature range of -40 °C to +125 °C and supports an adjustable switching frequency from 50 kHz to 600 kHz through an external resistor. Key features include a soft start function with a typical duration of 1.38 ms, current mode control, overcurrent protection, thermal shutdown, and short circuit protection. The regulator is AEC-Q100 qualified, making it suitable for automotive applications, as well as industrial and consumer electronics. The BD90620EFJ-C is available in compact HTSOP-J8 and HRP7 packages, facilitating integration into various designs.
BD90620EFJ-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.
We recommend BD90620UEFJ-C for your new development. It uses different production lines for the purpose of improving production efficiency. Electric characteristics noted in Datasheet does not differ between Production Line.
BD90620EFJ-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD90620EFJ-C | BD90620EFJ-C |
| Product Name | Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator | Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 0.8000 to 36 volts | 0.8000 to 36 volts |
| IOUT | 2.5 amps | 2.5 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |