NANO CAP, QUICUR, 150MA 3.3V, FI
NANO CAP, QUICUR, 150MA 3.3V, FI
NANO CAP, QUICUR, 150MA 3.3V, FI
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 846-BD933N1NVF-CE2TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 8-VDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |