Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152914-BD90532EFJ-C
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK 1.2V 3A 8HTSOP-J
IC REG BUCK 1.2V 3A 8HTSOP-J
IC REG BUCK 1.2V 3A 8HTSOP-J
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1152914-BD90532EFJ-CE2 | BD90532EFJ-CE2TR-ND | BD90532EFJ-CE2 | BD90532EFJ-CE2 | BD90532EFJ-CE2 | 687-BD90532EFJ-CE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90532EFJ-CE2 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 1.2V 3A 8HTSOP-J |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts |