ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD86120EFJ-E2 BD86120EFJ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864073-BD86120EFJ-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD86120 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD86120EFJ-E2DKR, Q9568210B, BD86120EFJ-E2CT, BD86120EFJ-E2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864073-BD86120EFJ-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD86120 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD86120EFJ-E2DKR, Q9568210B, BD86120EFJ-E2CT, BD86120EFJ-E2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD86120EFJ-E2 - 864073-BD86120EFJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD86120EFJ-E2
864073-BD86120EFJ-E2
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD86120EFJ-E2 864073-BD86120EFJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864073-BD86120EFJ-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD86120 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD86120EFJ-E2DKR, Q9568210B, BD86120EFJ-E2CT, BD86120EFJ-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864073-BD86120EFJ-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD86120
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD86120EFJ-E2DKR, Q9568210B, BD86120EFJ-E2CT, BD86120EFJ-E2TR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BD86120EFJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BD86120EFJ-E2TR-ND
Voltage Regulators - DC DC Switching Regulators BD86120EFJ-E2TR-ND
IC REG BUCK ADJ 5A 8HTSOP-J

IC REG BUCK ADJ 5A 8HTSOP-J

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BD86120EFJ-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BD86120EFJ-E2DKR-ND
Voltage Regulators - DC DC Switching Regulators BD86120EFJ-E2DKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BD86120EFJ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BD86120EFJ-E2CT-ND
Voltage Regulators - DC DC Switching Regulators BD86120EFJ-E2CT-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BD86120EFJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BD86120EFJ-E2
Voltage Regulators - DC DC Switching Regulators BD86120EFJ-E2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BD86120EFJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BD86120EFJ-E2
Voltage Regulators - DC DC Switching Regulators BD86120EFJ-E2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BD86120EFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BD86120EFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BD86120EFJ-E2
IC REG BUCK ADJ 5A 8HTSOP-J

IC REG BUCK ADJ 5A 8HTSOP-J

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - BD86120EFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BD86120EFJ-E2
PMIC - Voltage Regulators - DC DC Switching Regulators BD86120EFJ-E2
IC REG BUCK ADJ 5A 8HTSOP-J

IC REG BUCK ADJ 5A 8HTSOP-J

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 864073-BD86120EFJ-E2 BD86120EFJ-E2TR-ND BD86120EFJ-E2 BD86120EFJ-E2 BD86120EFJ-E2
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD86120EFJ-E2 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 8-HTSOP-J SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
50V, 3A Wide Input Voltage Step Down Regulator - A8498SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 111-4146PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers