Manufacturer: Rohm Semiconductor
Win Source Part Number: 117456-BD9302FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-HSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 14.4V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.8A 25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs"
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.8A 25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs"
IC REG BUCK ADJ 1.8A DL 25HSOP
Switching Voltage Regulators REG SW 2CH 2A
IC REG BUCK ADJ 1.8A DL 25HSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.8A 25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
IC REG BUCK ADJ 1.8A DL 25HSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 117456-BD9302FP-E2 | BD9302FP-E2CT-ND | BD9302FP-E2 | BD9302FP-E2 | BD9302FP-E2 | BD9302FP-E2 | 687-BD9302FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9302FP-E2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.8A DL 25HSOP |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 25-HSOP | Other; "25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs" | Other; 25-SOP (0.213\", 5.40mm Width) + 2 Heat Tabs | Other; 25-SOP (0.213, 5.40mm Width) + 2 Heat Tabs | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs |