ROHM's high efficiency step-down switching regulator BD8966FVM / 8964FVM / 8963EFJ / 8960NV is a power supply designed to produce a low voltage including 1 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152903-BD8964FVM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8964FVM | 1152903-BD8964FVM |
| Product Name | 4.0-5.5V 1.2A 1ch Buck converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8964FVM |
| Configuration / Function | Buck | |
| Package Type | Other; MSOP8 | |
| Output Voltage | 1 to 1.8 volts | |
| IOUT | 1.2 amps |