IC REG DGTL CAM 7OUT 56UQFN Product overview: BD8355MWV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8355MWV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023080-BD8355MWV-E2
Packaging: Reel - TR
Applications: Converter, Digital Camera
Mounting: SMD (SMT)
Voltage - Input: 4 V to 10 V
Number of Outputs: 7
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 56-UQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG DGTL CAM 7OUT 56UQFN
Switching Voltage Regulators System Switching Regulator IC with Built-in FET (10V) in a UQFN056V7070 pkg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-BD8355MWV-E2 | 1023080-BD8355MWV-E2 | BD8355MWV-E2 | BD8355MWV-E2 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - BD8355MWV-E2 | PMIC - Voltage Regulators - Special Purpose | Switching Voltage Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 56-UQFN (7x7) | Other; 56-VFQFN Exposed Pad |