The BD91501MUV-GE2 is a dual-channel synchronous buck converter designed to provide stable output voltages of 2.55V at 0.4A and 1.8V at 0.3A from a 3.3V input supply. It features high efficiency across all load ranges, utilizing a synchronous rectifier and ROHM's proprietary pulse skip control technology. The device employs current mode PWM control for fast transient response to load changes, making it suitable for applications requiring quick adjustments in power delivery. Key specifications include an input voltage range of 2.55V to 5.5V, an output voltage accuracy of ±1.5%, and a switching frequency of 1.65MHz. The operating temperature range is from -30°C to +105°C, ensuring reliability in various environments. Additional features include soft start functionality, thermal protection, under-voltage lockout (UVLO), and short-circuit protection with a timer latch. The device is packaged in a compact VQFN016V3030 surface mount package, measuring 3.00mm x 3.00mm x 1.00mm, which facilitates integration into space-constrained designs. This regulator is suitable for powering LSIs, including DSPs, DDR RAM, microcontrollers, and ASICs.
Buck Switching Regulator IC Positive Fixed 1.8V, 2.55V 2 Output 300mA, 400mA 16-VFQFN Exposed Pad
IC REG BUCK 1.8V/2.55V DL 16VQFN
Buck Switching Regulator IC Positive Fixed 1.8V, 2.55V 2 Output 300mA, 400mA 16-VFQFN Exposed Pad
IC REG BUCK 1.8V/2.55V DL 16VQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD91501MUV-GE2TR-ND | BD91501MUV-GE2 | BD91501MUV-GE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 1.8 to 2.55 volts | 1.8 to ? volts | 1.8 volts |