BD95835EFJ is a 1ch synchronous buck converter that can generate output voltage (0.9V to VIN x 0.6) at the input voltage range (4.5V to 18V). Space-saving and high efficient switching regulator can be achieved due to built-in N-MOSFET power transistors. The IC also incorporates constant ON TIME control mode which facilitates ultra-high transient response against changes in load. Variable soft start function, short circuit protection and over voltage protection are incorporated. The BD95835EFJ is designed for power supplies for Digital AV Equipment.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD95835EFJ |
| Product Name | 4.5V to 18V, 3A 1ch Synchronous Buck Converter |
| Package Type | Other; HTSOP-J8 |
| Output Voltage | 0.9000 to 10.8 volts |
| IOUT | 3 amps |