BD9701T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA (Typ.) and standby current is 0µA (Typ.).
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049488-BD9701T
Packaging: Bulk
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220FP-5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 32V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1.5A TO220FP-5
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A TO-220-5 Full Pack
Switching Voltage Regulators IC REG SW 1CHAN 1.5A 1CH STEP-DOWN
IC REG BUCK ADJ 1.5A TO220FP-5
| ROHM Semiconductor USA, LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9701T | 049488-BD9701T | BD9701T | BD9701T | BD9701T | BD9701T |
| Product Name | 8V to 35V , 1.5A 1ch Buck Converter with Integrated FET | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9701T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO-220FP-5 | TO-220 | TO-220; Other; TO-220-5 Full Pack | ||
| Output Voltage | 1 to 32 volts | 1 volts | 1 volts | 1 to 32 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 8 to 35 volts | 35 volts | 8 to 35 volts | |||
| fsw | 0.1000 kHz | 100 kHz | 100 kHz | 100 kHz |