Manufacturer: Rohm Semiconductor
Win Source Part Number: 011520-BD9701FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: BD9701FP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-252-5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 32V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): MIC4576BT L2; MIC4576WT; MIC4576BT L3;
Introduction Date: May 23, 2003
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1.5A TO252-5
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A TO-252-5, DPak (4 Leads + Tab), TO-252AD
Switching Voltage Regulators 1ch SWITCHING
IC REG BUCK ADJ 1.5A TO252-5
IC REG BUCK ADJ 1.5A TO252-5
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 011520-BD9701FP-E2 | 687-BD9701FP-E2 | BD9701FP-E2 | BD9701FP-E2 | BD9701FP-E2 | BD9701FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9701FP-E2 | IC REG BUCK ADJ 1.5A TO252-5 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TO-252-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |