ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD8629FS-E2 BD8629FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023085-BD8629FS-E2 Packaging: Reel - TR Applications: Controller, Flat Screen TV Mounting: SMD (SMT) Voltage - Input: 4.5 V to 6 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 16-SSOPA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023085-BD8629FS-E2 Packaging: Reel - TR Applications: Controller, Flat Screen TV Mounting: SMD (SMT) Voltage - Input: 4.5 V to 6 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 16-SSOPA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8629FS-E2 - 1023085-BD8629FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8629FS-E2
1023085-BD8629FS-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD8629FS-E2 1023085-BD8629FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023085-BD8629FS-E2 Packaging: Reel - TR Applications: Controller, Flat Screen TV Mounting: SMD (SMT) Voltage - Input: 4.5 V to 6 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 16-SSOPA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023085-BD8629FS-E2
Packaging: Reel - TR
Applications: Controller, Flat Screen TV
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 6 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 16-SSOPA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD8629FS-E2
Power Management IC 750-BD8629FS-E2
IC REG CTRLR TV 1OUT 16SSOPA Product overview: BD8629FS-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8629FS-E2 can be used for catalog matching and distributor lookup.

IC REG CTRLR TV 1OUT 16SSOPA Product overview: BD8629FS-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD8629FS-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD8629FS-E2
Switching Voltage Regulators BD8629FS-E2
Switching Voltage Regulators POWER SUPPLY IC

Switching Voltage Regulators POWER SUPPLY IC

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - BD8629FS-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD8629FS-E2
PMIC - Voltage Regulators - Special Purpose BD8629FS-E2
IC REG CTRLR TV 1OUT 16SSOPA

IC REG CTRLR TV 1OUT 16SSOPA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1023085-BD8629FS-E2 750-BD8629FS-E2 BD8629FS-E2 BD8629FS-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD8629FS-E2 Power Management IC Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 16-SSOPA Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data