Manufacturer: Rohm Semiconductor
Win Source Part Number: 913266-BD90640HFP-CT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD90640
Categories: Integrated Circuits (ICs)
Case / Package: HRP7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD90640HFP-CDKR, BD90640HFP-CCT
IC REG BUCK ADJUSTABLE 4A HRP7
IC REG BUCK ADJUSTABLE 4A HRP7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A HRP-7 (7 Leads + Tab)
IC REG BUCK ADJUSTABLE 4A HRP7
Switching Voltage Regulators Stp-Dwn Swtch Regltr 3.5-36V; HRP7
| Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 913266-BD90640HFP-CTR | BD90640HFP-CTR | 687-BD90640HFP-CTR | BD90640HFP-CTR | BD90640HFP-CTR | BD90640HFP-CTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90640HFP-CTR | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 4A HRP7 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; HRP7 | Other; HRP-7 (7 Leads + Tab) | TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | Other; HRP-7 (7 Leads + Tab) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 0.8000 volts | 36 volts | 0.8000 to 36 volts | 0.8000 volts |