Switching Regulator IC Output
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011490-BD9006F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 35V
Minimum Input Voltage: 7V
Alternative Parts (Cross-Reference): L5970D013TR; LMR14020SDDAR; LMR14020SDDA; BD9006F-E2;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.173", 4.40mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOP
IC REG BUCK ADJ 2A 8SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9006F-E2TR-ND | 011490-BD9006F-E2 | BD9006F-E2 | BD9006F-E2 | BD9006F-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9006F-E2 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; 8-SOP | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | ||
| Output Voltage | 0.8000 to 35 volts | 0.8000 volts | 0.8000 to 35 volts | 1 volts | |
| IOUT | 2 amps | 2 amps | 2 amps |