Buck, Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 24-VFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 24-VFQFN Exposed Pad
Switching Voltage Regulators SYNCH.RECT. BUCK DC/DC CONV
Buck, Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 24-VFQFN Exposed Pad
IC REG BUCK BST 5V 2A 24VQFN
BD8P250MUF-C IS A SYNCHRONOUS
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD8P250MUF-CE2CT-ND | BD8P250MUF-CE2 | BD8P250MUF-CE2 | BD8P250MUF-CE2 | BD8P250MUF-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |