Manufacturer: Rohm Semiconductor
Win Source Part Number: 011492-BD9013KV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 550kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFPC (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-VQFPC (7x7)
Switching Controllers Step Down; 2 Outputs
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-VQFPC (7x7)
IC REG CTRLR BUCK 48VQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 011492-BD9013KV-E2 | BD9013KV-E2TR-ND | BD9013KV-E2 | BD9013KV-E2 | BD9013KV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9013KV-E2 | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | QFP; Other; 48-VQFPC (7x7) | Other; 48-LQFP | Other; 48-LQFP | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |