Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-VFQFN Exposed Pad
Manufacturer: Rohm Semiconductor
Win Source Part Number: 730040-BD95841MUV-E2
Series: H3
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 100°C (TA)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 800kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: BD95841MUV
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: VQFN016V3030
Output Voltage MAX: 5.5V
Input Voltage MIN: 7.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LT1506CS8#TR; LT1506CR; LT1506IS8;
Introduction Date: August 06, 2012
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 4A 16VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 4A 16VQFN
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
IC REG BUCK ADJ 4A 16VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD95841MUV-E2CT-ND | 730040-BD95841MUV-E2 | BD95841MUV-E2 | BD95841MUV-E2 | BD95841MUV-E2 | BD95841MUV-E2 | BD95841MUV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD95841MUV-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 5.5 volts | 0.8000 volts |