"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC REG BUCK ADJ 600MA 8MSOP
IC REG BUCK ADJ 600MA 8MSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9161FVM-LBTRTR-ND | BD9161FVM-LBTR | BD9161FVM-LBTR | BD9161FVM-LBTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 to 3.3 volts |