IC REG LINEAR 3.3V 500MA TO252-3
IC REG LINEAR 3.3V 500MA TO252-3
IC REG LINEAR 3.3V 500MA TO252-3
ROHM BD933N5FP-CE2 LOD Voltage Regulator
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BD933N5FP-CE2CT-ND | 331702 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection |