BD90FC0WFP is a fixed output, low-saturation linear voltage regulator with an output voltage of 9V and a maximum output current of 1A. It features high output voltage accuracy of ±1% at 25°C, making it suitable for applications requiring precise voltage regulation. The device operates within a supply voltage range of 10V to 26.5V and has a wide operating temperature range from -25°C to +85°C. This regulator includes built-in protection features such as over-current protection to prevent damage from output short circuits and thermal shutdown to protect against overheating. The BD90FC0WFP is available in a TO252-5 package, which is designed for efficient thermal management. It is compatible with ceramic capacitors to prevent oscillation, enhancing stability in various applications.
BD90FC0WFP is low-saturation regulators. BD90FC0WFP output voltage is 9.0V and package is TO252-5. BD90FC0WFP has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
BD90FC0WFP is low-saturation regulators. BD90FC0WFP output voltage is 9.0V and package is TO252-5. BD90FC0WFP has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD90FC0WFP | BD90FC0WFP |
| Product Name | 1A 9V, Fixed Output, High-Accuracy LDO Regulator | 35V Withstand Voltage 1A LDO Regulators |
| Package Type | Other; TO252-5 | Other; TO252-5 |
| Output Voltage | 9 volts | 9 volts |
| IOUT | 1 amps | 1 amps |