Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152922-BD91364BMUU-
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-XFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 20VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-XFQFN Exposed Pad
Switching Voltage Regulators 2.9-5.5V DC/DC Cnvtr w/ 5A MOSFET
IC REG BUCK ADJUSTABLE 5A 20VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1152922-BD91364BMUU-ZE2 | BD91364BMUU-ZE2TR-ND | BD91364BMUU-ZE2 | BD91364BMUU-ZE2 | BD91364BMUU-ZE2 | 687-BD91364BMUU-ZE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD91364BMUU-ZE2 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJUSTABLE 5A 20VQFN |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-XFQFN Exposed Pad | Other; 20-XFQFN Exposed Pad | Other; 20-XFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 to 3.3 volts | 4.4 volts |